The J115F2 series is a general-purpose relay with a SPST-NO contact configuration, rated for 50A at 240VAC resistive load and 110VDC, featuring AgSnO2 contact material and a coil power of 1.5W. It is offered in a sealed, process-sealed design with a standard profile and quick-connect terminals. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 35g, with an operating temperature range of -55°C to +125°C and F-class coil insulation. The coil operates at 5VDC with a pick-up voltage of 3.75VDC and a release voltage of 0.5VDC, has an operate time of 15ms and a release time of 10ms, and meets UL and TÜV contact ratings for resistive switching. Mechanical life is rated at 10 million cycles and electrical life at 100,000 cycles under rated load conditions.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH5VDCS61.5 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |