The J115F2 series is a general purpose relay with a SPST-NO contact arrangement rated for 50A at 240VAC resistive load, featuring a sealed design and AgSnO₂In₂O₃ contact material. It has a 5VDC coil with 0.9W power consumption, operate time of 15ms, and release time of 10ms. The relay measures 31.9 × 26.8 × 28.1 mm and weighs 35g. It operates from -55°C to +125°C, meets F-class insulation, and withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. Maximum switching voltage is 110VDC and 277VAC, with dielectric strength of 2500V rms between coil and contacts. Terminal strength is 10N, and solderability is rated at 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH5VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |