J115F21AH24VDCS6.9 is a general purpose relay with a SPST normally open contact arrangement rated for 50A at 240VAC resistive load. It features a 24VDC coil consuming 0.9W, with a pick-up voltage of 18VDC and release voltage of 2.4VDC. The relay has a sealed design, operates with a 15ms actuation time and 10ms release time, and is rated for an operating temperature range of -55°C to +125°C. It measures 31.9 mm × 26.8 mm × 28.1 mm and weighs 35g. Contact material is AgSnO₂, with contact resistance under 30 milliohms initially. The relay meets Dielectric Strength ratings of 2500V rms between coil and contacts and 1500V rms between contacts, and is rated for 100K electrical cycles at rated load and 10M mechanical cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21AH24VDCS6.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |