The J115F2 is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 277VAC resistive and 40A at 240VAC resistive, with a maximum switching voltage of 277VAC and 110VDC. It features AgSnO2In2O3 contact material, a coil power of 2VA for AC operation, and a 12VAC coil voltage. The relay is sealed, UL and TÜV certified, and meets F-class insulation standards. It measures 31.9 x 26.8 x 28.1 mm and weighs 35g. Terminal strength is 10N, operating temperature ranges from -55°C to +125°C, and it supports a mechanical life of 10 million cycles. Contact resistance is less than 30 milliohms initial, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 12VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 119mA, Coil Type: Non-Latching, Termination Style: PC Pin & Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F21A12VACSU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |