The J115F1E is a general purpose relay with a SPDT contact arrangement, designed for heavy load switching applications. It measures 31.7 x 26.9 x 20.3 mm and weighs 37 g. The relay features a 0.6W DC coil, operates at 9VDC with a pick-up voltage of 6.75 VDC and release voltage of 0.9 VDC, and has an operate time of 15 ms and release time of 10 ms. Contacts are rated 30A at 240VAC and 20A at 240VAC for normally closed, with AgCdO contact material. It meets a dielectric strength of 4000V rms coil-to-contact (high option), insulation resistance of 100M Ω at 500VDC, and operates from -55°C to +125°C with F-class insulation. Mechanical life is 10M cycles, and electrical life is 100K cycles at rated load. The part is sealed and uses PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS9DXH.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |