The J115F1E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for normally closed contacts, using AgSnO2 or AgCdO contact materials. It features a small footprint of 31.7 x 26.9 x 20.3 mm, weighs 37 g, and supports coil voltages from 5VDC to 110VDC with a 0.9W coil option. The relay meets F-class insulation, operates from -55°C to +125°C, and offers high dielectric strength with a 4000V rms coil-to-contact rating. Electrical life is 100K cycles at rated load, and mechanical life is 10M cycles. The device is sealed and mounted via PC pin terminals.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS5DXH.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |