The J115F1E series is a general purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for the normally closed contact, using AgCdO or AgSnO2 contact material. It has a 24VDC coil with 0.9W power consumption, operates with a pick-up voltage of 18VDC and release voltage of 2.4VDC, and features a 100K electrical life under rated load. The relay is sealed, has high dielectric strength, B-class insulation, and operates from -40°C to +85°C. It measures 31.7 × 26.9 × 20.3 mm and weighs 37g. The part number J115F1E1CS24DXH.9BC is a variant of this series with specified sealing, coil voltage, dielectric option, coil power, and insulation class.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS24DXH.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |