CIT Relay & Switch Power Relays, Over 2 Amps J115F1E1CS24DSX.9BC

Description
RELAY GEN PURPOSE SPDT 30A 24VDC
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPDT 30A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J115F1E1CS24DSX.9BC-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F1E1CS24DSX.9BC-ND
Power Relays, Over 2 Amps 2449-J115F1E1CS24DSX.9BC-ND
RELAY GEN PURPOSE SPDT 30A 24VDC

RELAY GEN PURPOSE SPDT 30A 24VDC

Buy Now Datasheet
General Purpose Relays - 1204-J115F1E1CS24DSX.9BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F1E1CS24DSX.9BC
General Purpose Relays 1204-J115F1E1CS24DSX.9BC
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J115F1E1CS24DSX.9BC-ND 1204-J115F1E1CS24DSX.9BC
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products