The J115F1E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC for the normally closed contact, using either AgSnO2 or AgCdO contact material. It has a 24VDC coil with 0.6W power consumption, F-class insulation, and operates from -55°C to +125°C. The relay features a sealed design and measures 31.7 x 26.9 x 20.3 mm. It meets TÜV and UL contact ratings, offers 200 m/s shock resistance and 10-40 Hz vibration resistance, and supports 100k electrical cycles and 10M mechanical cycles. The part number J115F1E1CS24DSX.6FC matches the series configuration with standard profile, sealed, standard dielectric strength, 0.6W coil, and F-class insulation.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS24DSX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |