The J115F1E series is a general-purpose relay with a SPDT contact arrangement, designed for high-current switching applications up to 30A at 240VAC and 110VDC. It features a 24VDC coil with 0.6W power consumption, B-class insulation, and is sealed with standard dielectric strength. The relay measures 31.7 x 26.9 x 20.3 mm and uses AgSnO2 contact material. It operates from -40°C to +85°C, has a mechanical life of 10 million cycles, and withstands 200 m/s² shock and 1.50 mm vibration amplitude at 10-40 Hz. Terminal strength is rated at 10N, and solderability complies with 260°C for 5 seconds.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS24DSX.6BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |