CIT Relay & Switch General Purpose Relays J115F1E1CS12DXX.9BC

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1E is a general-purpose relay with a SPDT contact arrangement, designed for high-current switching applications up to 30A at 240VAC and 110VDC. It features a sealed standard profile, a 12VDC coil with 0.9W power consumption, and B-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and operates from -55°C to +125°C. Contact material is AgCdO, with an initial contact resistance under 30 milliohms. It meets mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. Shock resistance is 200 m/s² for 11 ms, with vibration resistance up to 1.50 mm double amplitude from 10 to 40 Hz. Dielectric strength is 2500 V rms between coil and contacts at sea level, and 1500 V rms between contacts. Operate time is 12 ms, release time is 0.90 ms at 12VDC.

Datasheet Summary
Powered by GS/AI

The J115F1E is a general-purpose relay with a SPDT contact arrangement, designed for high-current switching applications up to 30A at 240VAC and 110VDC. It features a sealed standard profile, a 12VDC coil with 0.9W power consumption, and B-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and operates from -55°C to +125°C. Contact material is AgCdO, with an initial contact resistance under 30 milliohms. It meets mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. Shock resistance is 200 m/s² for 11 ms, with vibration resistance up to 1.50 mm double amplitude from 10 to 40 Hz. Dielectric strength is 2500 V rms between coil and contacts at sea level, and 1500 V rms between contacts. Operate time is 12 ms, release time is 0.90 ms at 12VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F1E1CS12DXX.9BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F1E1CS12DXX.9BC
General Purpose Relays 1204-J115F1E1CS12DXX.9BC
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F1E1CS12DXX.9BC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products