The J115F1E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, using AgCdO or AgSnO2 contact material. It features a 0.6W DC coil, operates at 110VDC with a pickup voltage of 82.5VDC and a release voltage of 11VDC, and has an operate time of 11.0ms and release time of 11.0ms. The relay is sealed, has F-class insulation, and measures 31.7 x 26.9 x 20.3 mm. It supports operating temperatures from -55°C to +125°C and has a mechanical life of 10 million cycles. The terminal strength is 10N, with insulation resistance of 100MΩ min at 500VDC and dielectric strength of 2500V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS110DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |