The J115F1E series is a general-purpose relay with a SPDT (1C) contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgSnO2 contact material. It has a 110VDC coil with 0.9W power consumption, operates within a temperature range of -55°C to +125°C, and meets F-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm and is sealed with a standard profile. Contact resistance is less than 30 milliohms initially, with a dielectric strength of 2500V rms between coil and contacts. Electrical life is 100K cycles under rated load, and mechanical life is 10M cycles. Operate time is 11.0 ms, and release time is 11.0 ms. The terminal strength is 10N, and the unit weighs 37g.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS110DSX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |