The J115F1E is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 14VDC on the normally open contact, and 20A at 240VAC and 14VDC on the normally closed contact, using AgSnO2 contact material. It features a 0.6W 110VDC coil, F-class insulation, and operates with a pickup voltage of 82.5VDC and release voltage of 11VDC. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It measures 31.7 x 26.9 x 20.3 mm, weighs 37 g, and operates from -55°C to +125°C. The device is sealed, has a standard dielectric strength of 2500V rms coil to contact, and complies with TÜV and UL contact ratings.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CS110DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |