CIT Relay & Switch General Purpose Relays J115F1E1CS110DSH.9FC

Description
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1E is a general purpose relay with a SPDT contact arrangement (1C), sealed profile, and 110VDC coil. It has a contact rating of 30A at 240VAC and 20A at 240VAC for the normally closed contact, with AgCdO contact material and a coil power of 0.9W. Dimensions are 31.7 x 26.9 x 20.3 mm, and it features a standard dielectric strength rating of 2500V rms between coil and contact. Operating temperature range is -55°C to +125°C for F class and -40°C to +85°C for B class. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load. Terminal strength is 10N, and weight is 37g.

Datasheet Summary
Powered by GS/AI

The J115F1E is a general purpose relay with a SPDT contact arrangement (1C), sealed profile, and 110VDC coil. It has a contact rating of 30A at 240VAC and 20A at 240VAC for the normally closed contact, with AgCdO contact material and a coil power of 0.9W. Dimensions are 31.7 x 26.9 x 20.3 mm, and it features a standard dielectric strength rating of 2500V rms between coil and contact. Operating temperature range is -55°C to +125°C for F class and -40°C to +85°C for B class. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load. Terminal strength is 10N, and weight is 37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F1E1CS110DSH.9FC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F1E1CS110DSH.9FC
General Purpose Relays 1204-J115F1E1CS110DSH.9FC
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F1E1CS110DSH.9FC
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details