The J115F1E series is a general-purpose relay with a SPDT contact arrangement, rated for 30A at 240VAC and 20A at 240VAC on the normally closed contact, using AgCdO contact material. It has a 24VDC coil with 0.6W power consumption, operates with a 15ms maximum coil response time, and supports a wide temperature range of -55°C to +125°C for F Class insulation. The relay measures 31.7 x 26.9 x 20.3 mm and features a non-sealed, no-cover design with PC pin termination. It meets UL and TÜV contact ratings, offers 100K electrical cycles and 10M mechanical cycles, and provides 4000V rms dielectric strength between coil and contacts in the high option. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.5mm at 10-40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1CN24DXX.6FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |