The J115F1E is a general-purpose relay with a standard profile, sealed design, and SPST NO contact arrangement. It measures 31.7 x 26.9 x 20.3 mm and weighs 37 g. Its 12VDC coil consumes 0.6W, operates at 9V minimum, and releases at 1.2V, with a 12ms operate time and 0.9ms release time. The normally open contact handles 30A at 240VAC or 14VDC, uses AgSnO2 material, and supports switching up to 277VAC and 110VDC. Electrical life is 100K cycles at rated load; mechanical life is 10M cycles. Insulation resistance is 100MΩ min at 500VDC. Coil-to-contact dielectric strength is 2500V rms at sea level. Operating temperature is -55°C to +125°C for F-class; storage is -55°C to +155°C. Shock resistance is 200m/s² for 11 ms; vibration resistance is 1.5mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS12DSX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |