The J115F1E is a general-purpose relay with a single-pole single-throw normally open (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, and 20A at 240VAC and 14VDC for the normally closed contact. It features a 12VDC coil with 0.6W power consumption, B-class insulation, and a process-sealed design. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37g. It operates from -55°C to +125°C under F-class conditions and -40°C to +85°C under B-class conditions. Contact material is AgCdO, with contact resistance under 30 milliohms initial. The relay meets a 4000V rms dielectric strength between coil and contact and supports 100K electrical cycles at rated load with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS12DSX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |