The J115F1E is a general purpose relay with a SPST NO contact arrangement, rated for 30A at 240VAC and 14VDC, featuring a 0.6W 110VDC coil, B-class insulation, and AgCdO contacts. It has a sealed design, measures 31.7 x 26.9 x 20.3 mm, and weighs 37 g. The relay operates from -55°C to +125°C and meets mechanical life of 10M cycles and electrical life of 100K cycles at rated load. It supports 4000V rms dielectric strength between coil and contact, and 1500V rms between contacts. Shock and vibration resistance are rated at 200 m/s⁻² for 11 ms and 1.50 mm double amplitude from 10 to 40 Hz, respectively.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS110DXX.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |