The J115F1E series is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, using AgCdO contact material. It features a 0.9W DC coil, standard dielectric strength, and B-class insulation. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37 g, with a terminal strength of 10N. It operates from -55°C to +125°C and withstands 200 m/s² shock and 10-40 Hz vibration at 1.50 mm amplitude. Electrical life is rated at 100k cycles at rated load, with a mechanical life of 10M cycles. The coil requires 82.5VDC to operate and releases at 11VDC, with an operate time of 15ms and release time of 10ms.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AS110DXH.9BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |