The J115F1E series is a general purpose relay with a SPST normally open contact arrangement, rated for 30A at 240VAC and 14VDC, using AgSnO2 contact material. It has a 9VDC coil with 0.9W power consumption, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. The relay operates with an actuation time of 15ms and release time of 10ms. It features a small form factor of 31.7 x 26.9 x 20.3 mm, is unscreened (no cover), and meets B-class insulation standards. The operating temperature range is -55°C to +125°C. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN9DXX.9BZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |