The J115F1E series is a general-purpose relay with a SPST-NO contact arrangement rated for 30A at 240VAC and 14VDC, using AgCdO or AgSnO2 contact material. It has a standard profile, non-sealed construction, and a 0.6W DC coil. The physical dimensions are 31.7 mm x 26.9 mm x 20.3 mm, and the weight is 37 g. The operating temperature range is -55°C to +125°C (F Class), with a dielectric strength of 4000V rms between coil and contact. Electrical life is 100k cycles at rated load, and mechanical life is 10M cycles. The coil pickup voltage is 3.75VDC and release voltage is 0.5VDC for the 5VDC coil option. Operate time is 15ms and release time is 10ms for the 5VDC coil option.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN5DXH.6BC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |