The J115F1E is a general-purpose relay with a SPST-NO contact arrangement, rated for 30A at 240VAC and 14VDC, and a 24VDC coil with 0.9W power consumption. It has a sealed design, F-class insulation, and AgSnO₂ contacts. The device measures 31.7 x 26.9 x 20.3 mm, weighs 37g, and operates from -55°C to +125°C. It meets a dielectric strength of 4000V rms between coil and contact for the high-dielectric option, has an electrical life of 100k cycles, and resists shock up to 200m/s² and vibration at 1.50mm amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN24DXX.9FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |