The J115F1E series is a general purpose relay with a SPST NO (1A) contact arrangement, rated for 30A at 240VAC and 14VDC, and 110VDC maximum switching voltage. It features a .6W DC coil, F-class insulation, and an AgSnO2 contact material. The relay has a standard profile, is non-sealed, and uses PC pin termination. Its physical dimensions are 31.7 x 26.9 x 20.3 mm, and it weighs 37g. The operating temperature range is -55°C to +125°C for F-class, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It withstands 200 m/s² shock and 1.50 mm vibration at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN24DXX.6FZ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |