The J115F1E series is a general-purpose relay with a SPST-NO contact configuration, rated for 30A at 240VAC and 14VDC, featuring AgCdO contact material. It has a 24VDC coil with 0.9W power consumption, F-class insulation, and high dielectric strength. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 37g, with an operating temperature range of -55°C to +125°C. It supports mechanical life of 10 million cycles and electrical life of 100,000 cycles at rated load. The unit is non-sealed with a standard profile and PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: 30A Economical Version, Termination Style: PC Pin, High Dielectric, Seal Rating: No Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F1E1AN24DXH.9FC |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |