The J115F1 series is a general-purpose relay with a SPDT contact arrangement, rated for 50A at 240VAC resistive load and 110VDC, featuring a 0.9W 48VDC coil, a sealed standard profile, and AgSnO2 contact material. It measures 31.7 x 26.9 x 20.3 mm, weighs 30g, and operates from -55°C to +125°C with F-class insulation. The relay has a contact resistance under 30 milliohms, 100k electrical cycles at rated load, and withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. It meets UL and TÜV contact ratings for 50A switching and has a dielectric strength of 2500V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 31mA, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN48VDCNH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |