The J115F1 series is a general purpose relay with a 50A contact rating, SPDT (1C) contact form, and a 24VDC coil. It features a sealed design, F-class insulation, and AgSnO2In2O3 contact material. The relay measures 31.7 x 26.9 x 20.3 mm and weighs 30g. It operates from -55°C to +125°C, withstands 200 m/s² shock and 1.50 mm vibration at 10-40 Hz, and supports switching up to 277 VAC and 110 VDC. The coil power is 0.9 W, with a pick-up voltage of 18 VDC and release voltage of 2.4 VDC. Operate and release times are 15 ms and 10 ms respectively. The part includes a no-cover option and a high-dielectric-stre
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN24VDCNH.9U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |