The 700-CF310 is an IEC control relay with 3 normally open and 1 normally closed contact, rated for AC-15 switching up to 1 A at 690 V AC and AC-12 switching up to 20 A at 24 V AC, with a 40 °C coil temperature rating. It supports gold-plated bifurcated contacts for low-level switching and is compatible with auxiliary contact blocks and timing modules. The device has 4 poles and is designed for industrial control applications with mechanically linked contacts compliant with IEC 60947-5-1.
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 550V 50Hz / 600V 60Hz
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 700-CF310C |
| Product Name | Industrial Relay |