The J115F1 series is a general-purpose relay with a 50A contact rating, available in SPST NO, SPST NC, or SPDT contact arrangements. The part J115F11CHN24VDCNH.9 corresponds to the SPDT (1C) variant with a 24VDC coil, no cover, standard dielectric strength, and a .9W coil power. It has a compact size of 31.7 x 26.9 x 20.3 mm and weighs 27g without a cover. The relay operates from -55°C to +125°C with F-class insulation, supports up to 277VAC and 110VDC switching, and has a contact resistance of less than 30 milliohms. Contact material is AgSnO₂, mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load. The relay is sealed when specified with an 'S' code but this variant is unsealed due to the 'N' profile.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: No Cover, Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CHN24VDCNH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |