The J115F1 series is a general purpose relay with a 50A contact rating, available in SPDT (1C) configuration, designed for high load switching applications. It has a compact size of 31.7 x 26.9 x 20.3 mm and weighs 30g with a cover. The relay operates with a 277VAC coil voltage, consumes 2.7VA, and has an operate time of 15ms and release time of 10ms. Contacts are rated for 50A at 277VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC, and use AgSnO₂In₂O₃ material. It is sealed, meets F-class insulation for operating and storage temperatures from -55°C to +125°C and -55°C to +155°C respectively, and supports 200m/s⁻² shock and 1.50mm vibration resistance. Electrical life is rated at 100K cycles at rated load, with mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH277VACS6U |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |