The J115F1 series is a general purpose relay with a 50A contact rating, available in SPST NO, SPST NC, or SPDT contact arrangements. This variant features a 240VAC coil, high dielectric strength (H), sealed construction (S), and AgSnO₂In₂O₃ contact material. It measures 31.7 × 26.9 × 20.3 mm and has a coil power of 2.7VA. The relay operates with a must-operate voltage of 180VAC and a must-release voltage of 72VAC, with an operate time of 15ms and release time of 10ms. It supports a maximum switching voltage of 277VAC and 110VDC, and a maximum switching current of 50A. The relay is rated for an operating temperature of -55°C to +125°C and meets F-class insulation. Mechanical life is rated at 10 million cycles, and electrical life at 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 180 VAC, Must Release Voltage: 72 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH240VACSHU |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |