The J115F1 series is a general-purpose relay with a SPDT contact configuration, rated for 50A at 240VAC resistive load and 110VDC, featuring a 1.5W coil power rating at 12VDC. It has a PCB mount style with dimensions of 31.7 x 26.9 x 20.3 mm, a contact resistance under 30 milliohms, and uses AgSnO₂ contact material. The relay operates from -55°C to +125°C, complies with F-class insulation, and has an operate time of 15 ms and release time of 10 ms. It is process sealed and rated for 100K electrical cycles at rated load and 10M mechanical cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Non-Latching, Features: Heavy Duty, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11CH12VDCSH.9 |
| Product Name | General Purpose Relays |
| Relay Type | General; Machine Control (Heavy Duty) Relay |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |