The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, designed for heavy load switching with a maximum switching current of 40A and a maximum switching voltage of 110VDC. It has a 48VDC coil requiring 36VDC to operate and 4.8VDC to release, with a coil power of 36W and an operate time of 15ms and release time of 10ms. The relay is sealed, features pin 6 removed, and has an AgSnO2In2O3 contact material. It measures 31.7 x 26.9 x 20.3 mm, is rated for -55°C to +125°C operating temperature, and complies with UL F class, UL/CUL, and TÜV standards. Mechanical life is 10 million cycles and electrical life at rated load is 100K cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C48VDCS6.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |