The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, sealed construction, and a 48VDC coil rated for 0.9W power consumption. It features AgSnO₂In₂O₃ contact material, a maximum switching current of 40A, and a maximum switching voltage of 110VDC. The relay has a coil pick-up voltage of 36VDC and a release voltage of 4.8VDC, with an operate time of 15ms and a release time of 10ms. It is rated for operation from -55°C to +125°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The dimensions are 31.7 x 26.9 x 20.3 mm, and it uses PC pin termination with a weight of 30g. It is UL F class rated, with UL/CUL and TÜV certifications, and meets a dielectric strength of 4000V rms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C48VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |