CIT Relay & Switch General Purpose Relays J115F11C24VDCSH.9U

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT contact arrangement (1C), sealed construction, and a .9W coil rated for 24VDC. It has a contact rating of 40A at 240VAC and 30A at 277VAC resistive load, with a maximum switching voltage of 110VDC and 277VAC. The coil operates at 178mA, with a pick-up voltage of 18VDC and release voltage of 2.4VDC. Operate time is 15ms, release time is 10ms. The relay has AgSnO₂In₂O₃ contact material, insulates coil to contact at 4000Vrms (pin 6 removed), and supports temperatures from -55°C to +125°C. Dimensions are 31.7 x 26.9 x 20.3 mm with PC pin termination. It is UL F class, UL/CUL, and TÜV certified.

Datasheet Summary
Powered by GS/AI

The J115F1 is a general purpose relay with a SPDT contact arrangement (1C), sealed construction, and a .9W coil rated for 24VDC. It has a contact rating of 40A at 240VAC and 30A at 277VAC resistive load, with a maximum switching voltage of 110VDC and 277VAC. The coil operates at 178mA, with a pick-up voltage of 18VDC and release voltage of 2.4VDC. Operate time is 15ms, release time is 10ms. The relay has AgSnO₂In₂O₃ contact material, insulates coil to contact at 4000Vrms (pin 6 removed), and supports temperatures from -55°C to +125°C. Dimensions are 31.7 x 26.9 x 20.3 mm with PC pin termination. It is UL F class, UL/CUL, and TÜV certified.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11C24VDCSH.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11C24VDCSH.9U
General Purpose Relays 1204-J115F11C24VDCSH.9U
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11C24VDCSH.9U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Electromechanical Relays & Contactors - 1-1415030-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details