The J115F1 series is a general purpose relay with a SPDT contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage, with a 110VDC coil option. It is sealed (S option), has pin 6 removed (6 option), and uses AgSnO₂In₂O₃ contact material (U option). The relay has a housing size of 31.7 x 26.9 x 20.3 mm, operates from -55°C to +125°C, and meets UL F class, UL/CUL, and TÜV certifications. Coil power is 82.50W at 110VDC, with operate time of 15ms and release time of 10ms. Insulation resistance is 1000MΩ minimum at 500VDC, and dielectric strength is 4000V rms between coil and contact when pin 6 is removed.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C110VDCS6.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |