The J115F1 is a general purpose relay with a SPDT (1C) contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It features a 110VDC coil with a power consumption of 0.9W, operate time of 15ms, and release time of 10ms. The relay is sealed, has AgSnO₂In₂O₃ contact material, and meets UL F class and TÜV certification standards. It operates from -55°C to +125°C, weighs 30g, and has dimensions of 31.7 x 26.9 x 20.3 mm. The pin 6 is included, and insulation resistance is 1000MΩ minimum at 500VDC. Dielectric strength is 4000Vrms between coil and contacts at sea level. Mechanical life is 10 million cycles, with an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C110VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |