The J115F1 is a general purpose relay with a SPDT contact arrangement, rated for 40A switching current and 277VAC maximum switching voltage. It is available in a sealed package with dimensions of 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay features a .6W coil operating at 110VDC with a pick-up voltage of 82.5VDC and a release voltage of 11VDC, and has an operate time of 15ms and release time of 10ms. Contact material is AgSnO₂In₂O₃, with insulation resistance of at least 1000MΩ and dielectric strength of 4000V rms between coil and contacts. It is UL F class rated, certified by UL/CUL and TÜV, and operates from -55°C to +125°C with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11C110VDCS.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |