CIT Relay & Switch Power Relays, Over 2 Amps J115F11C110VACS6

Description
General Purpose Relay SPDT (1 Form C) 110VAC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 110VAC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J115F11C110VACS6-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J115F11C110VACS6-ND
Power Relays, Over 2 Amps 2449-J115F11C110VACS6-ND
General Purpose Relay SPDT (1 Form C) 110VAC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 110VAC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J115F11C110VACS6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11C110VACS6
General Purpose Relays 1204-J115F11C110VACS6
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VAC, Must Release Voltage: 33 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J115F11C110VACS6
Relays - Power Relays, Over 2 Amps J115F11C110VACS6
RELAY GEN PURPOSE SPDT 40A 110V

RELAY GEN PURPOSE SPDT 40A 110V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J115F11C110VACS6-ND 1204-J115F11C110VACS6 J115F11C110VACS6
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - 6867199 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
4 suppliers
Type 36.11 - Miniature PCB relays 10A - 361190054011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - 1-1617041-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers