The J115F1 is a general purpose relay with a SPST N.C. contact arrangement (1B), sealed design, and 9VDC coil. It measures 31.7 x 26.9 x 20.3 mm and weighs 30g. The relay supports a maximum switching current of 40A and switching voltage of 110VDC, with a contact rating of 30A at 240VAC resistive and 14VDC. It features a coil power consumption of 0.9W, operate time of 15ms, and release time of 10ms. The contact material is AgSnO2. The relay is UL F class rated with UL/CUL and TÜV certification, operates from -55°C to +125°C, and has an electrical life of 100K cycles at rated load. Insulation resistance is 1000MΩ minimum at 500VDC, and dielectric strength is 2500V rms between coil and contact with Pin 6 removed. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B9VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |