The J115F1 series is a general-purpose relay with a SPST N.C. contact arrangement (1B), rated for 30A at 240VAC and 14VDC, and a 5VDC coil with 0.6W power consumption. It is sealed, mounted via PC pins, and measures 31.7 x 26.9 x 20.3 mm. The relay has a maximum switching current of 40A, maximum switching voltage of 110VDC, and contact resistance less than 30 milliohms. It operates from -55°C to +125°C and meets UL F-class, UL/CUL, and TÜV certifications. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B5VDCS.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |