The J115F1 series is a general-purpose relay with a SPST N.C. contact arrangement (1B), rated for 30A at 240VAC and 30A at 30VDC, with a maximum switching voltage of 110VDC and a maximum switching current of 40A. It has a 48VDC coil with a power consumption of 0.9W, operate time of 15ms, and release time of 10ms. The relay is sealed, has an insulation resistance of 1000MΩ min, and a dielectric strength of 4000V rms between coil and contact. It operates from -55°C to +125°C, weighs 30g, and uses AgSnO₂In₂O₃ contact material. The package dimensions are 31.7 x 26.9 x 20.3 mm with a PC pin termination style. It is UL, CUL, and TÜV certified with F-class coil insulation.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B48VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |