CIT Relay & Switch General Purpose Relays J115F11B48VDCS.6U

Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a SPST NC (1B) contact arrangement, rated for 30A at 240VAC and 14VDC, and a maximum switching voltage of 110VDC. It operates on 48VDC with a coil power of 0.6W, a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay has a sealed construction, with an operating temperature range of -55°C to +125°C and contact material AgSnO₂In₂O₃. It measures 31.7 × 26.9 × 20.3 mm, weighs 30g, and is mounted via PC pins. The relay is UL F class rated, certified to UL/CUL and TÜV standards, with an insulation resistance of 1000MΩ and dielectric strength of 4000Vrms between coil and contact when Pin 6 is included.

Datasheet Summary
Powered by GS/AI

The J115F1 series is a general purpose relay with a SPST NC (1B) contact arrangement, rated for 30A at 240VAC and 14VDC, and a maximum switching voltage of 110VDC. It operates on 48VDC with a coil power of 0.6W, a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay has a sealed construction, with an operating temperature range of -55°C to +125°C and contact material AgSnO₂In₂O₃. It measures 31.7 × 26.9 × 20.3 mm, weighs 30g, and is mounted via PC pins. The relay is UL F class rated, certified to UL/CUL and TÜV standards, with an insulation resistance of 1000MΩ and dielectric strength of 4000Vrms between coil and contact when Pin 6 is included.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J115F11B48VDCS.6U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J115F11B48VDCS.6U
General Purpose Relays 1204-J115F11B48VDCS.6U
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J115F11B48VDCS.6U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 20.27 - Modular step relay 16A - 202790484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details