The J115F1 is a general purpose relay with a SPST N.C. contact arrangement (1B), rated for 30A at 277VAC and 40A at 240VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC. It has a 2VA AC coil operating at 277VAC, with a pick-up voltage of 207VAC and release voltage of 83.1VAC. The relay operates in 15ms and releases in 10ms, with an operating temperature range of -55°C to +125°C. It is sealed, features AgSnO2 contact material, and has a coil insulation rating of F class. The package measures 31.7 x 26.9 x 20.3 mm and weighs 30g.
Mounting Type: Through Hole, Coil Voltage: 277VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 207 VAC, Must Release Voltage: 83.1 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B277VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |