The J115F1 series is a general purpose relay with SPST normally closed (1B) contact arrangement, rated for 30A at 240VAC and 14VDC, and a maximum switching voltage of 110VDC. It operates on a 24VDC coil with a power consumption of 0.6W, a pick-up voltage of 18VDC, and a release voltage of 2.4VDC. The relay has a sealed construction, terminates in PC pins, and meets UL and TÜV certifications with F-class coil insulation. It operates within a temperature range of -55°C to +125°C, weighs 30g, and measures 31.7 x 26.9 x 20.3 mm. Pin 6 is removed, and the contact material is AgSnO₂. Electrical life is rated at 100K cycles under rated load, with a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B24VDCS6.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |