The J115F1 series is a general purpose relay with a SPST N.C. contact arrangement (1B), rated for 30A at 220VAC and 110VDC switching, and a 2VA AC coil. It has a sealed design, measures 31.7 x 26.9 x 20.3 mm, and operates from -55°C to +125°C. The contact material is AgSnO₂, with a contact resistance under 30 milliohms. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles. It is UL, CUL, and TÜV certified with a Class F insulation rating and withstands 200 m/s² shock and 1.5 mm vibration at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 66 VAC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B220VACS6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |