The J115F1 is a general-purpose relay with a SPST NC contact arrangement, designed for switching resistive and inductive loads. It has a sealed case, measures 31.7 x 26.9 x 20.3 mm, and weighs 30 g. The relay is rated for 40A switching current, with a maximum switching voltage of 110VDC and 277VAC, and a maximum switching power of 9600VA. The 12VDC coil operates at 0.9W, with a pick-up voltage of 9VDC and release voltage of 1.2VDC. It complies with UL and TÜV standards, features F class coil insulation, and meets shock resistance of 200m/s² for 11ms and vibration resistance of 1.50mm amplitude from 10 to 40Hz. The contact material is AgSnO₂In₂O₃, and the operating temperature range is -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B12VDCS6.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |