The J115F1 is a general-purpose relay with a SPST NC (1B) contact arrangement, designed for high-current switching applications. It has a sealed case and measures 31.7 x 26.9 x 20.3 mm. The relay is rated for 30A at 277VAC resistive load and 30A at 240VAC resistive load, with a maximum switching voltage of 277VAC and 110VDC. The 110VDC coil consumes 0.6W, has a pick-up voltage of 82.5VDC, and a release voltage of 11VDC, with an operate time of 15ms and release time of 10ms. It meets UL F-class, UL/CUL, and TÜV certifications, with insulation resistance of 1000MΩ min. at 500VDC and dielectric strength of 4000Vrms between coil and contact (pin 6 removed). The operating temperature ranges from -55°C to +125°C, and the contact material is AgSnO₂. Mechanical life is rated at 10M cycles, and electrical life at 100K cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: High Dielectric Strength, Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B110VDCSH.6 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |