The J115F1 series is a general purpose relay with a SPST NC contact configuration, rated for 30A at 277VAC and 14VDC, and capable of switching up to 40A. It features a .6W coil for 110VDC operation, with a pick-up voltage of 82.5VDC and release voltage of 11VDC. The relay has an operate time of 15ms and release time of 10ms, operates within a temperature range of -55°C to +125°C, and uses AgSnO2In2O3 contact material. It is sealed, includes pin 6 removal, and has a 31.7 x 26.9 x 20.3 mm dimensions. It is UL and TÜV certified with F-class insulation and a 10M cycle mechanical life.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Features: Pin 6 Removed, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B110VDCS6.6U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |