The J115F1 series is a sealed, general-purpose relay with SPST normally closed (1B) contact arrangement, rated for 30A at 277VAC and 14VDC, with a maximum switching voltage of 110VDC and 277VAC, and a maximum switching current of 40A. It has a coil voltage of 110VDC, coil power of 0.9W, operate time of 15ms, and release time of 10ms. The relay is rated UL F class and carries UL/CUL and TÜV certifications, with an operating temperature range of -55°C to +125°C, insulation resistance of 1000MΩ min, and dielectric strength of 4000V rms between coil and contacts. The physical dimensions are 31.7 x 26.9 x 20.3 mm and the weight is 30g. Contact material is AgSnO₂.
Mounting Type: Through Hole, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 178mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J115F11B110VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |